ILSCO Corporation Mechanical Cable Lug TA-250

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH LENGTH X 1 INCH WIDTH X 1/4 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-21/64 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH LENGTH X 1 INCH WIDTH X 1/4 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-21/64 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-250
Mechanical Cable Lug TA-250
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH LENGTH X 1 INCH WIDTH X 1/4 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-21/64 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/467, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1 INCH LENGTH X 1 INCH WIDTH X 1/4 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • 5/16 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 1-21/64 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-250 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-250
ILSC Mechanical Lugs TA-250
Mechanical Lug, 250MCM-6AWG, (1)3/8in.

Mechanical Lug, 250MCM-6AWG, (1)3/8in.

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-250 TA-250
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details