ILSCO Corporation Mechanical Single Cable Tap SK-8

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-8 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-8
Mechanical Single Cable Tap SK-8
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.5 INCH W X 0.844 INCH H
  • TORQUE RATING 80 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-8
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers