ILSCO Corporation Mechanical Cable Lug TA-1000-S

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-1/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 1-7/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-1/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 1-7/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-1000-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-1000-S
Mechanical Cable Lug TA-1000-S
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-1/4 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 1-7/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE ROHS COMPLIANT SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C TA MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/8 INCH STUD SIZE
  • 1-3/4 INCH L X 1-7/16 INCH W X 1/2 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 9/16 INCH HEX SCREW TYPE
  • ROHS COMPLIANT
  • SIZE 1-3/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TA-1000-S
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details