ILSCO Corporation Service Entrance Sleeve PICS-855

Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A), RED (B) P840 MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A), RED (B) P840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-855 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-855
Service Entrance Sleeve PICS-855
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A), RED (B) P840 MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 840 DIE INDEX
  • 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2 AWG SIDE B ACSR CONDUCTOR SIZE
  • 3/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR BLACK (A), RED (B)
  • P840 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-855
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ring Terminals - 1787264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details