ILSCO Corporation Mechanical Multiple Cable Tap PCT-4-2/0-B

Description
14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 4.3 INCH L X 2.3 INCH W X 1.97 INCH H CURRENT RATING 195 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 4.3 INCH L X 2.3 INCH W X 1.97 INCH H CURRENT RATING 195 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PCT-4-2/0-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PCT-4-2/0-B
Mechanical Multiple Cable Tap PCT-4-2/0-B
14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 4.3 INCH L X 2.3 INCH W X 1.97 INCH H CURRENT RATING 195 AMPERE SCREW SIZE 3/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • CLEARTAP[R] BRAND
  • SIZE 4.3 INCH L X 2.3 INCH W X 1.97 INCH H
  • CURRENT RATING 195 AMPERE
  • SCREW SIZE 3/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS
  • PCT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PCT-4-2/0-B
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details