ILSCO Corporation Service Entrance Sleeve PICS-858

Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 3/0 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A/B) P840 MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 3/0 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A/B) P840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-858 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-858
Service Entrance Sleeve PICS-858
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 3/0 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A/B) P840 MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 840 DIE INDEX
  • 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 3/0 AWG SIDE B ACSR CONDUCTOR SIZE
  • 3/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR BLACK (A/B)
  • P840 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-858
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details