ILSCO Corporation Mechanical Single Cable Tap SK-3/0

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG STRANDED MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.125 INCH W X 2 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG STRANDED MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.125 INCH W X 2 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-3/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-3/0
Mechanical Single Cable Tap SK-3/0
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 4 AWG STRANDED MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.125 INCH W X 2 INCH H TORQUE RATING 500 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 4 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1.125 INCH W X 2 INCH H
  • TORQUE RATING 500 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-3/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details