ILSCO Corporation Mechanical Single Cable Tap PG620-2A-Z

Description
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH ALUMINUM PG MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH ALUMINUM PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PG620-2A-Z - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
PG620-2A-Z
Mechanical Single Cable Tap PG620-2A-Z
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH ALUMINUM PG MODEL
  • CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG MAX. TAP CONDUCTOR SIZE
  • PARALLEL GROOVE INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 2-7/16 INCH L X 1-1/4 INCH W X 1-5/8 INCH H
  • BOLT SIZE/TYPE 3/8 INCH ALUMINUM
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PG620-2A-Z
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details