ILSCO Corporation Mechanical Single Cable Tap PG620-2S-Z

Description
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PG MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - PG620-2S-Z - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
PG620-2S-Z
Mechanical Single Cable Tap PG620-2S-Z
CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE PARALLEL GROOVE INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2-7/16 INCH L X 1-1/4 INCH W X 1-5/8 INCH H BOLT SIZE/TYPE 3/8 INCH STEEL PG MODEL
  • CLEAR PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG MAX. TAP CONDUCTOR SIZE
  • PARALLEL GROOVE INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 2-7/16 INCH L X 1-1/4 INCH W X 1-5/8 INCH H
  • BOLT SIZE/TYPE 3/8 INCH STEEL
  • PG MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PG620-2S-Z
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details