ILSCO Corporation Mechanical Multiple Cable Tap PCT-2-800

Description
250 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 3.91 INCH L X 3.34 INCH W X 3.3 INCH H SCREW SIZE 1/2 INCH HEX CURRENT RATING 555 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet
Description
250 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 3.91 INCH L X 3.34 INCH W X 3.3 INCH H SCREW SIZE 1/2 INCH HEX CURRENT RATING 555 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PCT-2-800 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PCT-2-800
Mechanical Multiple Cable Tap PCT-2-800
250 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 3.91 INCH L X 3.34 INCH W X 3.3 INCH H SCREW SIZE 1/2 INCH HEX CURRENT RATING 555 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
  • 250 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • CLEARTAP[R] BRAND
  • ROHS COMPLIANT
  • SIZE 3.91 INCH L X 3.34 INCH W X 3.3 INCH H
  • SCREW SIZE 1/2 INCH HEX
  • CURRENT RATING 555 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PCT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PCT-2-800
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details