ILSCO Corporation Mechanical Single Cable Tap SK-500

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.812 INCH W X 3 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.812 INCH W X 3 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-500
Mechanical Single Cable Tap SK-500
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.812 INCH W X 3 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL MAX. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1.812 INCH W X 3 INCH H
  • TORQUE RATING 825 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-500
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details