ILSCO Corporation Compression Cable Tap ULT-6-Z

Description
2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL C DIE INDEX SIZE 0.83 INCH L X 0.614 INCH W X 0.99 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
Datasheet
Description
2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL C DIE INDEX SIZE 0.83 INCH L X 0.614 INCH W X 0.99 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - ULT-6-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
ULT-6-Z
Compression Cable Tap ULT-6-Z
2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL C DIE INDEX SIZE 0.83 INCH L X 0.614 INCH W X 0.99 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
  • 2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE
  • 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • C SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • C DIE INDEX
  • SIZE 0.83 INCH L X 0.614 INCH W X 0.99 INCH H
  • TEMPERATURE RATING 90 DEG C
  • ULT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ULT-6-Z
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details