ILSCO Corporation Mechanical Cable Lug TA-6-S-B2

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-6-S-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-6-S-B2
Mechanical Cable Lug TA-6-S-B2
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG TA MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-1/16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 11/16 INCH L X 1/2 INCH W X 3/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2 PER BAG
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TA-6-S-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details