ILSCO Corporation Mechanical Multiple Cable Tap PBTS-13-350

Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 13 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 14.06 INCH L X 2.03 INCH W X 2.62 INCH H CURRENT RATING 350 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 13 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 14.06 INCH L X 2.03 INCH W X 2.62 INCH H CURRENT RATING 350 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-13-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-13-350
Mechanical Multiple Cable Tap PBTS-13-350
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 13 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 14.06 INCH L X 2.03 INCH W X 2.62 INCH H CURRENT RATING 350 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 13 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 14.06 INCH L X 2.03 INCH W X 2.62 INCH H
  • CURRENT RATING 350 AMPERE
  • SCREW SIZE 5/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-13-350
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details