ILSCO Corporation Mechanical Single Cable Tap SK-350

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 1 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.625 INCH W X 2.625 INCH H TORQUE RATING 650 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 1 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.625 INCH W X 2.625 INCH H TORQUE RATING 650 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-350
Mechanical Single Cable Tap SK-350
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 KCMIL MAX. RUN CONDUCTOR SIZE 1 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.625 INCH W X 2.625 INCH H TORQUE RATING 650 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 350 KCMIL MAX. RUN CONDUCTOR SIZE
  • 1 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1.625 INCH W X 2.625 INCH H
  • TORQUE RATING 650 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-350
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Insulated Ferrules - 2402.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details