ILSCO Corporation Mechanical Cable Lug XT-10

Description
ELECTROLYTIC COPPER MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 17/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 17/32 INCH PACKAGING QUANTITY 100 XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 17/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 17/32 INCH PACKAGING QUANTITY 100 XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-10 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-10
Mechanical Cable Lug XT-10
ELECTROLYTIC COPPER MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 17/32 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 17/32 INCH PACKAGING QUANTITY 100 XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 7/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #6 STUD SIZE
  • 17/32 INCH L X 5/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • VOLTAGE RATING 2000 V
  • HEIGHT 17/32 INCH
  • PACKAGING QUANTITY 100
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number XT-10
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details