ILSCO Corporation Mechanical Multiple Cable Tap PBTD-9-3/0-M

Description
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 8.77 INCH L X 2.277 INCH W X 2.175 INCH H SCREW SIZE 3/16 INCH HEX MOUNTING HOLE SIZE 1/4 INCH CURRENT RATING 225 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 8.77 INCH L X 2.277 INCH W X 2.175 INCH H SCREW SIZE 3/16 INCH HEX MOUNTING HOLE SIZE 1/4 INCH CURRENT RATING 225 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-9-3/0-M - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-9-3/0-M
Mechanical Multiple Cable Tap PBTD-9-3/0-M
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 8.77 INCH L X 2.277 INCH W X 2.175 INCH H SCREW SIZE 3/16 INCH HEX MOUNTING HOLE SIZE 1/4 INCH CURRENT RATING 225 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 9 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 8.77 INCH L X 2.277 INCH W X 2.175 INCH H
  • SCREW SIZE 3/16 INCH HEX
  • MOUNTING HOLE SIZE 1/4 INCH
  • CURRENT RATING 225 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-9-3/0-M
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers