TTGC-3TN -- GROUNDING CONNECTOR
ILSCO Corporation
Grounding Connector
TTGC-3TN
Description
BRONZE MATERIAL
TIN PLATED FINISH
1 9/16 INCH
1 3/64 INCH
1 3/8 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
Description
BRONZE MATERIAL
TIN PLATED FINISH
1 9/16 INCH
1 3/64 INCH
1 3/8 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
Datasheet
Suppliers
BRONZE MATERIAL
TIN PLATED FINISH
1 9/16 INCH
1 3/64 INCH
1 3/8 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
- BRONZE MATERIAL
- TIN PLATED FINISH
- 1 9/16 INCH
- 1 3/64 INCH
- 1 3/8 INCH
- TRANSFORMER APPLICATION
- 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
- ILSCO[R] BRAND
- STUD SIZE 1/2 INCH-13 TPI
- PACKAGING QUANTITY 25
- TTGC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
TTGC-3TN |
|
Product Name
|
Grounding Connector |
|
Terminal Type
|
Grounding Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details