ILSCO Corporation Mechanical Cable Lug SX-10-8

Description
HIGH STRENGTH COPPER MATERIAL 5/16 INCH OVERALL LENGTH 10 AWG STRANDED MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 1/4 INCH W X 31/64 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet
Description
HIGH STRENGTH COPPER MATERIAL 5/16 INCH OVERALL LENGTH 10 AWG STRANDED MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 1/4 INCH W X 31/64 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SX-10-8 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SX-10-8
Mechanical Cable Lug SX-10-8
HIGH STRENGTH COPPER MATERIAL 5/16 INCH OVERALL LENGTH 10 AWG STRANDED MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 1/4 INCH W X 31/64 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
  • HIGH STRENGTH COPPER MATERIAL
  • 5/16 INCH OVERALL LENGTH
  • 10 AWG STRANDED MIN. CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • SIZE 1/4 INCH W X 31/64 INCH H
  • VOLTAGE RATING 2000 V
  • PACKAGING QUANTITY 100
  • SX MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SX-10-8
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers