ILSCO Corporation Compression Overhead Sleeve UCS-350-Z

Description
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 350 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 45/64 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 350 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 45/64 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-350-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-350-Z
Compression Overhead Sleeve UCS-350-Z
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 350 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 45/64 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 5 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 14 DIE INDEX
  • 350 KCMIL AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 45/64 INCH
  • OUTER DIAMETER 1 5/32 INCH
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-350-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1587-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details