ILSCO Corporation Compression Overhead Sleeve UCS-250-Z

Description
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 250 KCMIL (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 19/32 INCH ID X 29/32 INCH OD UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 250 KCMIL (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 19/32 INCH ID X 29/32 INCH OD UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-250-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-250-Z
Compression Overhead Sleeve UCS-250-Z
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 250 KCMIL (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 19/32 INCH ID X 29/32 INCH OD UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 4 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 13 DIE INDEX
  • 250 KCMIL (ALUMINUM) AL/CU CONDUCTOR SIZE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 19/32 INCH ID X 29/32 INCH OD
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-250-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
METRIC SCREW TERMINAL (BLUE) - 7696-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details