ILSCO Corporation Grounding Connector RLT-8

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.14 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 300 TO 500 KCMIL CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 10 RLT MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.14 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 300 TO 500 KCMIL CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 10 RLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - RLT-8 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
RLT-8
Grounding Connector RLT-8
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.14 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 300 TO 500 KCMIL CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 10 RLT MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.88 INCH
  • 2.14 INCH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
  • 300 TO 500 KCMIL CONDUCTOR SIZE
  • 5/8 INCH GROUNDING ROD SIZE
  • ILSCO[R] BRAND
  • DIE INDEX 998/1011
  • PACKAGING QUANTITY 10
  • RLT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number RLT-8
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2207.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details