DIRECT BURIAL TYPE
250 KCMIL MAX. WIRE COMBINATION SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
COMPRESSION SLEEVE CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
CONSTRUCTIONAL FEATURE WATERTIGHT
SSKC MODEL
ILSCO Corporation
Done
Datasheet
Description
DIRECT BURIAL TYPE
250 KCMIL MAX. WIRE COMBINATION SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
COMPRESSION SLEEVE CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
CONSTRUCTIONAL FEATURE WATERTIGHT
SSKC MODEL
DIRECT BURIAL TYPE
250 KCMIL MAX. WIRE COMBINATION SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
COMPRESSION SLEEVE CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
CONSTRUCTIONAL FEATURE WATERTIGHT
SSKC MODEL