ILSCO Corporation Mechanical Cable Lug TA-250-B2

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-250-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-250-B2
Mechanical Cable Lug TA-250-B2
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG TA MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2 PER BAG
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TA-250-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Crocodile Clips - 1902556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Bronze
Features RoHS; Insulated
View Details