ILSCO Corporation Mechanical Cable Lug VT-4-S

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 3/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1 INCH L X 1/2 INCH W X 0.122 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 100 VOLTAGE RATING 2000 V VT MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 3/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1 INCH L X 1/2 INCH W X 0.122 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 100 VOLTAGE RATING 2000 V VT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - VT-4-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
VT-4-S
Mechanical Cable Lug VT-4-S
ELECTROLYTIC SEAMLESS COPPER MATERIAL 1 3/4 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 1 INCH L X 1/2 INCH W X 0.122 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 100 VOLTAGE RATING 2000 V VT MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 1 3/4 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 1 INCH L X 1/2 INCH W X 0.122 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 100
  • VOLTAGE RATING 2000 V
  • VT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number VT-4-S
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details