ILSCO Corporation Bar To Flat Surface Post SPDL-10

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPDL MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDL-10 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDL-10
Bar To Flat Surface Post SPDL-10
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 3/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPDL MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 3/4 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1 1/2 INCH BODY HEX SIZE
  • 1 7/8 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.84 TO 0.464 INCH
  • SPDL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDL-10
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details