ILSCO Corporation Grounding Connector RLT-6

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.14 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.14 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - RLT-6 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
RLT-6
Grounding Connector RLT-6
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.14 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 5/8 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.88 INCH
  • 2.14 INCH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
  • 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE
  • 5/8 INCH GROUNDING ROD SIZE
  • ILSCO[R] BRAND
  • DIE INDEX 998/1011
  • PACKAGING QUANTITY 20
  • RLT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number RLT-6
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details