ILSCO Corporation Bar To Flat Surface Post SPSL-3

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 2 AWG SOLID, 10 TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 25/32 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.271 TO 0.102 INCH SPSL MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 2 AWG SOLID, 10 TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 25/32 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.271 TO 0.102 INCH SPSL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSL-3 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSL-3
Bar To Flat Surface Post SPSL-3
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/8 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 10 TO 2 AWG SOLID, 10 TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 25/32 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.271 TO 0.102 INCH SPSL MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 1/8 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 10 TO 2 AWG SOLID, 10 TO 3 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH-16 TPI STUD DIAMETER
  • 5/8 INCH BODY HEX SIZE
  • 25/32 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.271 TO 0.102 INCH
  • SPSL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSL-3
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details