ILSCO Corporation Mechanical Cable Lug XT-0-B4

Description
ELECTROLYTIC COPPER MATERIAL 1 17/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 29/32 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1 17/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 29/32 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-0-B4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-0-B4
Mechanical Cable Lug XT-0-B4
ELECTROLYTIC COPPER MATERIAL 1 17/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 29/32 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1 17/32 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 29/32 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4 PER BAG
  • VOLTAGE RATING 2000 V
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number XT-0-B4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1787262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details