ILSCO Corporation Spade Mount Terminal Lug USGL-1000R42

Description
CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 3.68 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (2) 1/0 AWG TO 1000 KCMIL CONDUCTOR SIZE (4) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1 3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND APPROVAL UL 486A, UL 486B SCREW MATERIAL HIGH STRENGTH ALUMINUM VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 8 USGL MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 3.68 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (2) 1/0 AWG TO 1000 KCMIL CONDUCTOR SIZE (4) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1 3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND APPROVAL UL 486A, UL 486B SCREW MATERIAL HIGH STRENGTH ALUMINUM VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 8 USGL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - USGL-1000R42 - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
USGL-1000R42
Spade Mount Terminal Lug USGL-1000R42
CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 6.19 INCH L X 3.68 INCH W X 1.88 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (2) 1/0 AWG TO 1000 KCMIL CONDUCTOR SIZE (4) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1 3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND APPROVAL UL 486A, UL 486B SCREW MATERIAL HIGH STRENGTH ALUMINUM VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 8 USGL MODEL
  • CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • 6.19 INCH L X 3.68 INCH W X 1.88 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (2) 1/0 AWG TO 1000 KCMIL CONDUCTOR SIZE
  • (4) 1/2 INCH MOUNTING HOLE SIZE
  • 5/16 INCH HEX SCREW TYPE
  • 1 3/4 INCH MOUNTING HOLE SPACING
  • CLEARTRAX[R] BRAND
  • APPROVAL UL 486A, UL 486B
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 8
  • USGL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USGL-1000R42
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details