ILSCO Corporation Mechanical Cable Splice USPA-350SS-DB

Description
IN-LINE WATERTIGHT TYPE 8-5/8 INCH L SIZE 10 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA, RUS APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 2 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE 350 LB-INCH TYPE USPA-SS MODEL
Datasheet
Description
IN-LINE WATERTIGHT TYPE 8-5/8 INCH L SIZE 10 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA, RUS APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 2 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE 350 LB-INCH TYPE USPA-SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - USPA-350SS-DB - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
USPA-350SS-DB
Mechanical Cable Splice USPA-350SS-DB
IN-LINE WATERTIGHT TYPE 8-5/8 INCH L SIZE 10 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA, RUS APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 2 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE 350 LB-INCH TYPE USPA-SS MODEL
  • IN-LINE WATERTIGHT TYPE
  • 8-5/8 INCH L SIZE
  • 10 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486D, CSA, RUS APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • EPDM RUBBER INSULATION TYPE
  • 2 SCREW(S)
  • 5/16 INCH HEX SIZE
  • TEMPERATURE RATING 90 DEG C
  • TORQUE 350 LB-INCH
  • TYPE USPA-SS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USPA-350SS-DB
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details