ILSCO Corporation Spade Mount Terminal Lug PET-8-750-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 13-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 3/8 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 500 LB-INCH PET MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 13-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 3/8 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 500 LB-INCH PET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - PET-8-750-Z - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
PET-8-750-Z
Spade Mount Terminal Lug PET-8-750-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 13-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 3/8 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 500 LB-INCH PET MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 13-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (8) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE
  • 9/16 INCH MOUNTING HOLE SIZE
  • 3/8 INCH HEX SCREW TYPE
  • 1-3/4 INCH MOUNTING HOLE SPACING
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • TORQUE RATING 500 LB-INCH
  • PET MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PET-8-750-Z
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
Features Insulated
View Details
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details