ILSCO Corporation Mechanical Cable Splice SPA-2

Description
1-3/16 INCH LENGTH X 29/64 INCH WIDTH X 9/16 INCH HEIGHT SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 3/8 INCH DIAMETER SCREW SIZE 2 SCREW(S) ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
1-3/16 INCH LENGTH X 29/64 INCH WIDTH X 9/16 INCH HEIGHT SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 3/8 INCH DIAMETER SCREW SIZE 2 SCREW(S) ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-2
Mechanical Cable Splice SPA-2
1-3/16 INCH LENGTH X 29/64 INCH WIDTH X 9/16 INCH HEIGHT SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 3/8 INCH DIAMETER SCREW SIZE 2 SCREW(S) ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
  • 1-3/16 INCH LENGTH X 29/64 INCH WIDTH X 9/16 INCH HEIGHT SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 3/8 INCH DIAMETER SCREW SIZE
  • 2 SCREW(S)
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-2
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details