ILSCO Corporation Mechanical Cable Splice SPA-2-B2

Description
IN LINE TYPE 1 3/16 INCH L X 29/64 INCH W X 9/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 3/8 INCH DIA SCREW SIZE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
IN LINE TYPE 1 3/16 INCH L X 29/64 INCH W X 9/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 3/8 INCH DIA SCREW SIZE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-2-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-2-B2
Mechanical Cable Splice SPA-2-B2
IN LINE TYPE 1 3/16 INCH L X 29/64 INCH W X 9/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON INSULATED INSULATION TYPE 3/8 INCH DIA SCREW SIZE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG TEMPERATURE RATING 90 DEG C SPA MODEL
  • IN LINE TYPE
  • 1 3/16 INCH L X 29/64 INCH W X 9/16 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON INSULATED INSULATION TYPE
  • 3/8 INCH DIA SCREW SIZE
  • 2 SCREW(S)
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2 PER BAG
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-2-B2
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Crocodile Clips - 1902622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details