ILSCO Corporation Bar To Flat Surface Post SPDS-3

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 2 AWG SOLID, 10 TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 25/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.271 INCH SPD MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 2 AWG SOLID, 10 TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 25/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.271 INCH SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDS-3 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDS-3
Bar To Flat Surface Post SPDS-3
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 5/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 2 CONDUCTOR(S) 10 TO 2 AWG SOLID, 10 TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 25/32 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.102 TO 0.271 INCH SPD MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 5/8 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 10 TO 2 AWG SOLID, 10 TO 3 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH-16 TPI STUD DIAMETER
  • 5/8 INCH BODY HEX SIZE
  • 25/32 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.102 TO 0.271 INCH
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDS-3
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers