ILSCO Corporation Mechanical Multiple Cable Tap PBTS-4-4-F

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 2.16 INCH L X 1.22 INCH W X 1.42 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 1/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTS MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 2.16 INCH L X 1.22 INCH W X 1.42 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 1/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-4-4-F - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-4-4-F
Mechanical Multiple Cable Tap PBTS-4-4-F
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 2.16 INCH L X 1.22 INCH W X 1.42 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 1/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTS MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 4 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 2.16 INCH L X 1.22 INCH W X 1.42 INCH H
  • CURRENT RATING 95 AMPERE
  • SCREW SIZE 1/8 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-4-4-F
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details