ILSCO Corporation Mechanical Cable Lug SX-2

Description
HIGH STRENGTH COPPER MATERIAL 3/4 INCH OVERALL LENGTH 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 31/64 INCH W X 15/16 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet
Description
HIGH STRENGTH COPPER MATERIAL 3/4 INCH OVERALL LENGTH 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 31/64 INCH W X 15/16 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SX-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SX-2
Mechanical Cable Lug SX-2
HIGH STRENGTH COPPER MATERIAL 3/4 INCH OVERALL LENGTH 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 31/64 INCH W X 15/16 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
  • HIGH STRENGTH COPPER MATERIAL
  • 3/4 INCH OVERALL LENGTH
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • SIZE 31/64 INCH W X 15/16 INCH H
  • VOLTAGE RATING 2000 V
  • PACKAGING QUANTITY 100
  • SX MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SX-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details