ILSCO Corporation Mechanical Cable Lug T3A4-250N

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T3A4-250N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T3A4-250N
Mechanical Cable Lug T3A4-250N
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • SIZE 1-3/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • T3A MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number T3A4-250N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details