ILSCO Corporation Mechanical Multiple Cable Tap PBTS-2-750-F

Description
250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 3.47 INCH L X 2.75 INCH W X 3.31 INCH H CURRENT RATING 535 AMPERE SCREW SIZE 1/2 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTS MODEL
Datasheet
Description
250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 3.47 INCH L X 2.75 INCH W X 3.31 INCH H CURRENT RATING 535 AMPERE SCREW SIZE 1/2 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-2-750-F - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-2-750-F
Mechanical Multiple Cable Tap PBTS-2-750-F
250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 3.47 INCH L X 2.75 INCH W X 3.31 INCH H CURRENT RATING 535 AMPERE SCREW SIZE 1/2 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTS MODEL
  • 250 KCMIL MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 2 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 3.47 INCH L X 2.75 INCH W X 3.31 INCH H
  • CURRENT RATING 535 AMPERE
  • SCREW SIZE 1/2 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-2-750-F
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details