ILSCO Corporation Compression Overhead Sleeve UCS-2-Z

Description
SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 2 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 11/32 INCH ID X 41/64 INCH OD UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 2 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 11/32 INCH ID X 41/64 INCH OD UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-2-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-2-Z
Compression Overhead Sleeve UCS-2-Z
SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 2 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 11/32 INCH ID X 41/64 INCH OD UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 3 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 9 DIE INDEX
  • 2 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 11/32 INCH ID X 41/64 INCH OD
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-2-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details