ILSCO Corporation Mechanical Cable Splice SPA-0

Description
IN-LINE TYPE 1-29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 7/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
IN-LINE TYPE 1-29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 7/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-0
Mechanical Cable Splice SPA-0
IN-LINE TYPE 1-29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 7/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
  • IN-LINE TYPE
  • 1-29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 7/16 INCH DIA SCREW SIZE
  • 2 SCREW(S)
  • 3/16 INCH HEX SIZE
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-0
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details