ILSCO Corporation Service Entrance Sleeve PICS-869

Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4/0 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR PINK (A/B) P840 MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4/0 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR PINK (A/B) P840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-869 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-869
Service Entrance Sleeve PICS-869
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 4/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4/0 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR PINK (A/B) P840 MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 840 DIE INDEX
  • 4/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 4/0 AWG SIDE B ACSR CONDUCTOR SIZE
  • 4/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR PINK (A/B)
  • P840 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-869
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details