ILSCO Corporation Bar To Flat Surface Post SPSS-5

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 3/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 2 AWG SOLID, 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 15/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.385 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 3/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 2 AWG SOLID, 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 15/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.385 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSS-5 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSS-5
Bar To Flat Surface Post SPSS-5
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 3/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 2 AWG SOLID, 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 15/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.385 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 3/4 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 2 AWG SOLID, 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 3/4 INCH BODY HEX SIZE
  • 15/16 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.258 TO 0.385 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSS-5
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details