ILSCO Corporation Mechanical Cable Splice SPA-500

Description
IN-LINE TYPE 3-7/8 INCH L X 1-1/8 INCH W X 1-5/8 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 13/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/8 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
IN-LINE TYPE 3-7/8 INCH L X 1-1/8 INCH W X 1-5/8 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 13/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/8 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-500
Mechanical Cable Splice SPA-500
IN-LINE TYPE 3-7/8 INCH L X 1-1/8 INCH W X 1-5/8 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 13/16 INCH DIA SCREW SIZE 2 SCREW(S) 3/8 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
  • IN-LINE TYPE
  • 3-7/8 INCH L X 1-1/8 INCH W X 1-5/8 INCH H SIZE
  • 4 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 13/16 INCH DIA SCREW SIZE
  • 2 SCREW(S)
  • 3/8 INCH HEX SIZE
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-500
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1525-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Insulated Ferrules - 2206.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details