ILSCO Corporation Bar To Flat Surface Post SPSL-6

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 2 AWG SOLID, 2 TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.443 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 2 AWG SOLID, 2 TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.443 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSL-6 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSL-6
Bar To Flat Surface Post SPSL-6
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 2 AWG SOLID, 2 TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.443 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1-1/4 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 2 AWG SOLID, 2 TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 7/8 INCH BODY HEX SIZE
  • 1-1/16 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.258 TO 0.443 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSL-6
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details