ILSCO Corporation Mechanical Single Cable Tap SK-2/0

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1 INCH W X 1.812 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1 INCH W X 1.812 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-2/0
Mechanical Single Cable Tap SK-2/0
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1 INCH W X 1.812 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 10 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1 INCH W X 1.812 INCH H
  • TORQUE RATING 385 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-2/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1595-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details