DIRECT BURIAL TYPE
6 AWG (BOLTED CONNECTOR) MIN. WIRE COMBINATION SIZE
350 KCMIL (COMPRESSION SLEEVE) MAX. WIRE COMBINATION SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
SPLICE CONNECTOR, LUBRICANT CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
CONSTRUCTIONAL FEATURE WATERTIGHT
SSK MODEL
ILSCO Corporation
Done
Datasheet
Description
DIRECT BURIAL TYPE
6 AWG (BOLTED CONNECTOR) MIN. WIRE COMBINATION SIZE
350 KCMIL (COMPRESSION SLEEVE) MAX. WIRE COMBINATION SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
SPLICE CONNECTOR, LUBRICANT CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
CONSTRUCTIONAL FEATURE WATERTIGHT
SSK MODEL
DIRECT BURIAL TYPE
6 AWG (BOLTED CONNECTOR) MIN. WIRE COMBINATION SIZE
350 KCMIL (COMPRESSION SLEEVE) MAX. WIRE COMBINATION SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
SPLICE CONNECTOR, LUBRICANT CONTENTS
600 V VOLTAGE RATING
90 DEG C TEMPERATURE RATING
3 STANDARD PACKAGE
YES CONNECTOR INCLUDED
CONSTRUCTIONAL FEATURE WATERTIGHT
SSK MODEL
DIRECT BURIAL TYPE
6 AWG (BOLTED CONNECTOR) MIN. WIRE COMBINATION SIZE