ILSCO Corporation Mechanical Cable Lug XT-4-B4

Description
ELECTROLYTIC COPPER MATERIAL 1 1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 5/8 INCH L X 1/2 INCH W X 0.082 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1 1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 5/8 INCH L X 1/2 INCH W X 0.082 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-4-B4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-4-B4
Mechanical Cable Lug XT-4-B4
ELECTROLYTIC COPPER MATERIAL 1 1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 5/8 INCH L X 1/2 INCH W X 0.082 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1 1/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 5/8 INCH L X 1/2 INCH W X 0.082 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4 PER BAG
  • VOLTAGE RATING 2000 V
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number XT-4-B4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details