ILSCO Corporation Bar To Flat Surface Post SPDL-5

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2 AWG SOLID, 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 15/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.385 TO 0.258 INCH SPDL MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2 AWG SOLID, 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 15/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.385 TO 0.258 INCH SPDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDL-5 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDL-5
Bar To Flat Surface Post SPDL-5
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2 AWG SOLID, 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 15/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.385 TO 0.258 INCH SPDL MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 1/4 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 2 AWG SOLID, 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 3/4 INCH BODY HEX SIZE
  • 15/16 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.385 TO 0.258 INCH
  • SPDL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDL-5
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details