ILSCO Corporation Mechanical Cable Lug T3A2-0

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-29/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-5/32 INCH L X 1-15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 7/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 T3A MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-29/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-5/32 INCH L X 1-15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 7/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 T3A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T3A2-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T3A2-0
Mechanical Cable Lug T3A2-0
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-29/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-5/32 INCH L X 1-15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 7/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 T3A MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-29/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 2-5/32 INCH L X 1-15/16 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 7/8 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • T3A MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - T3A2-0 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
T3A2-0
ILSC Mechanical Lugs T3A2-0
AL MEC (3)1/0-14 7/16-1 T UL C SA

AL MEC (3)1/0-14 7/16-1 T UL C SA

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number T3A2-0 T3A2-0
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Bootlace Ferrules - 1571216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details